Enterprise Capacity 3.5 HDD

Capacity-Optimized Enterprise Hard Drive for Bulk-Data Applications

  • Highest-capacity large form factor enterprise drive—50% more capacity over last generation with up to 6TB—for demanding data growth1
  • Fastest high-capacity HDD with best-in-class random and sequential read/write performance
  • Eighth-generation drive technology for reliable access to bulk storage of unstructured data
  • Both 12Gb/s SAS and SATA 6Gb/s interfaces for easy integration into replicated and RAID storage systems
  • Enhanced error correction, super parity and end-to-end SAS-based data integrity for accurate data storage
  • Industry-leading rotational vibration tolerance ensures consistent performance.
  • Improved power and cooling efficiencies with low power consumption and on-demand PowerChoice™ technology based on T10/T13 power management standards
  • Engineered for 24×7 workloads of 550TB/yr—10× that of desktop drives
  • Robust performance with dual processors, ramp load technology, top-cover-attached motor and humidity sensor for optimum performance in all chassis
  • Self-Encrypting Drive(AES-256) with FIPS 140-2 validation and Seagate Instant Secure Erase cuts IT drive retirement costs while securely protecting data at rest.2,3

Manufacturer Part Number
ST6000NM0114
EAN/UPC
0763649055373,763649055373,7636490053924
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications: 12Gb/s SAS 6TB1,2
SED-FIPS Model Number (4K Native):ST6000NM01143,4

Features
Protection Information (T10 DIF): Yes
Humidity Sensor: Yes
Super Parity: Yes
Low Halogen: Yes
PowerChoice Technology: Yes
Cache, Multisegmented (MB): 128

Reliability/Data Integrity
Mean Time Between Failures (MTBF, hours): 1.4M
Reliability Rating @ Full 24x7 Operation (AFR): 0.63%
Nonrecoverable Read Errors per Bits Read: 1 sector per 10E15
Power-On Hours per Year: 8760 (24x7)
Limited Warranty (years): 5

Performance
Spindle Speed (RPM): 7200
Interface Access Speed (Gb/s): 12.0, 6.0, 3.0
Max. Sustained Transfer Rate OD (MB/s): up to 226
Average Latency (ms): 4.16
Interface Ports: Dual
Rotation Vibration @ 1500 Hz (rad/s²): 12.5

Power Consumption
Idle Power, Average (W): 7.97
Typical Operating, Random Read (W): 11.86
Power Supply Requirements: +12V and +5V

Environmental
Temperature, Operating (°C): 5 to 60
Vibration, Nonoperating: 10Hz to 500Hz (Grms): 4.9
Shock, Operating, 2ms (Read/Write) (Gs): 70/40
Shock, Nonoperating, 1ms and 2ms (Gs): 250

Physical
Height (in/mm, max)5: 1.028/26.1
Width (in/mm, max)5: 4.010/101.85
Depth (in/mm, max)5: 5.878/147.0
Weight (lb/g): 1.720/780
Carton Unit Quantity: 20
Cartons per Pallet: 40
Cartons per Layer: 8

1 One gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one trillion bytes when referring to drive capacity.
2 Seagate recommends validating your configuration with your HBA/RAID controller manufacturer to ensure full capacity capabilities.
3 Self-Encrypting Drives (SED) and FIPS 140-2 Validated drives are not available in all models or countries. May require TCG-compliant host or controller support.
4 FIPS 140-2 in review. See FIPS 140-2 Level 2 Certificate at: http://csrc.nist.gov/groups/STM/cmvp/documents/140-1/1401val2011.htm#1635
5 These base deck dimensions conform to the Small Form Factor Standard (SFF-8201) found at www.sffcommittee.org. For connector-related dimensions, see SFF-8223.