GameCom 308 Gaming Headset

The Essential Gaming Headset

Games sound better and your commands and calls are clearly heard with the signature Plantronics audio in the Plantronics® GameCom 308 headset. Long playing sessions are more comfortable wearing these soft earpads, but don’t stop with gaming–this headset does it all–listen to music, movies and podcasts, and make online calls in comfort and great sound.

  • 40mm stereo speakers deliver rich, resonant stereo with maximum bass response.
  • Lightweight and flexible, the headset is comfortable for hours.
  • Pillow-soft, swivel-mounted ear cushions focus stereo sound for maximum enjoyment.
  • Quick-adjust microphone telescopes and rotates for precise placement.
  • Noise-canceling microphone reduces background noise so you can easily be heard.
  • Convenient in-line controls let you adjust volume or mute the microphone with just a touch.

Manufacturer Part Number
201250-03
EAN/UPC
0017229144859,017229144859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inline controls Volume and microphone mute
Speaker driver size 40 mm
Speaker frequency response 20Hz – 20kHz
Microphone frequency
response
100Hz – 10kHz
Cable length 6.5 feet/2 meters
Connection Dual-jack connection (for PC) plus adapter for Mac®
and mobile devices
Compatibility PC, Mac and mobile devices
Service and support 1-year limited warranty