Envoy 2 16 inch Carrying Case

The Toshiba Envoy 2 Carrying case is built to meet the needs of the business or casual consumer and packed with outstanding features not found on other cases. It comfortably holds laptops with up to 16” screens, even those with an extended battery.
The case is not only great looking, it’s also checkpoint friendly— which means there’s no need to take your laptop out of the case, making it much easier and faster to get through airport check-in and X-ray lines.
The Envoy 2 carrying case has three separate compartments to protect your laptop and enough room to carry everything when you travel. The top-load padded computer compartment is fleece-lined to protect your laptop finish. The front compartment has a well-designed organizer panel with a key fob, pen holders, business card holder and misc pockets for your odd/ends and the large zippered mesh pocket keeps loose items in one place. As an added feature, there are also three individual pockets with removable dividers that convert into one open large compartment. Finally, the middle compartment expands to over a 2” wide section of open space to hold it all, such as binders, file folders and accessories for greater organization. Also included is a zippered “power pouch’ to conveniently store your AC adapter and cords.
Constructed of durable yet lightweight 1680D Ballistic Polyester and with its heavy-duty padded adjustable non-slip shoulder strap, the Envoy case enables you to travel smarter and will give you years of trouble free use.

Manufacturer Part Number
PA1563U-1CS6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Warranty: One (1) Year Standard Limited
Compatible with: Up to 16" laptops
Product Dimensions: 430 x 300 x 120 mm
Product Dimensions: 16.93 x 11.81 x 4.72 in
Product Weight: 2.6 lbs