Blaze Solid State Drive

The Patriot Blaze Solid-State Drive (SSD) is the perfect way to enhance computer performance. Blaze offers transfer speeds at up to 555 MB/s read and 535 MB/s write speeds to eliminate bottlenecks. A SATAIII 6Gb/s Interface that is backwards compatible with SATAIII 3GB/s, this SSD provides greater performance over traditional HDDs.

Manufacturer Part Number
PB120GS25SSDR
EAN/UPC
0815530018353,815530018353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Blaze

Patriot Part: PB120GS25SSDR (120GB)

Description: Blaze 2.5” SATA SSD Drive

Certifications / Safety: CE/FCC/Rohs

Product Warranty: 3 Year warranty

Unit Dimensions: 3.94” (L) x 2.75” (W) x 0.28” (H), 100mm (L) x 69.85mm (W) x 7.0mm (H)

Unit UPC: 0815530018353 (120GB)

Packaging Type: Boxed

Packaging Dimensions: 3.94” (L) x 2.75” (W) x 0.28” (H), 100mm (L) x 69.85mm (W) x 7.0mm (H)

Net Weight: .17 lbs / 78.6 gm

Master Carton Dimensions: 21” (L) x 11.6” (W) X 12.4” (H), 535mm (L) x 296mm (W) x 315mm(H)

Gross Weight: .26 lbs / 116.2 gm

Units per Master Carton: 48