4-Bay Hardware RAID Enclosure

The Pegasus2 is the world’s first and fastest Thunderbolt™ 2 hardware RAID storage solution.

Rich Media 4K Workflow

PROMISE offers a complete shared storage solution featuring Thunderbolt™ 2 for 4K environments through Pegasus2, SANLink2, and VTrak A-Class.

The absolute fastest

The Pegasus2 is the fastest Thunderbolt 2 enabled hardware RAID storage available in the market. Showcasing Intel’s revolutionary Thunderbolt 2 connectivity, the Pegasus2 boasts a staggering speed of 20Gbps - more than enough to effortlessly handle and accelerate any 3D or 4K (Ultra-HD) workflow environment.

Manufacturer Part Number
P2M4SD2US
EAN/UPC
0704118100750,704118100750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor:
4-Bay
2.5” drives
hardware RAID enclosure

Thunderbolt™ Ports:
2x Thunderbolt™ 2 technology ports (20Gbps)

RAID Level:
0, 1, 5, 6, 10

Compatibility:
4TB (4x1TB)

Dimensions:
Height: 4.2 in / 10.7 cm
Width: 5.0 in / 12.7 cm
Length: 6.6 in / 16.7 cm

Weight:
5.5 lb / 2.9 kg

OS Support:
OS X 10.8.5 or higher, Windows

Warranty:
2-year warranty