The P120 is a 2/3-inch diaphragm true condenser microphone that offers solidly built quality, outstanding performance and excellent value. The low-mass diaphragm delivers a clear sound with accurate sonic detail for vocals, speech and instrument recording in project studios and for home recording.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 19 dB-A
Sensitivity: 24 mV/Pa
Signal to Noise: 75 dB-A
Preattenuation Pad: -20 dB
Bass cut filter: 300 Hz - 6 dB/octave
Electrical impedance :<= 200 Ohms
Recommended load impedance: >= 1000 Ohms
Polar Pattern: Cardioid
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 44 to 52 V
Current: <= 3 mA