DIR-817LW Wireless Router

Next Generation Wireless Speeds With An Edge

The DIR-817LW Wireless AC750 Dual Band Cloud Router is an affordable yet reliable wireless solution that combines the latest high-speed 802.11ac Wi-Fi -which is up to three times faster than existing wireless - with dual-band technology and fast Ethernet ports to deliver a powerful networking experience.

Next Generation AC750 Technology
Increased speed, range and reliability to ensure coverage throughout your home.

Fast Ethernet Ports
10/100 Fast Ethernet ports deliver high-speed wired connectivity.

Dual Band Performance
Faster speeds with less Wi-Fi interference for maximum throughput.

Backward Compatibility
Works with existing and future Wi-fi devices.

mydlink Cloud Services
Remotely monitor your network using your smartphone or tablet.

Manufacturer Part Number
DIR-817LW/D
EAN/UPC
0790069404016,790069404016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

General

Device Interfaces:

  • IEEE 802.11ac wireless LAN1
  • IEEE 802.11 a/b/g/n wireless LAN
  • 10/100 fast Ethernet WAN port
  • Four 10/100 fast Ethernet LAN ports

LEDs:

  • Power
  • Internet

Antenna Type:

  • Internal antennas

Operating Frequency:

  • 2.4 GHz band: 2400 - 2483.5 MHz
  • 5 GHz band: 5150 - 5725 MHz

Standards:

  • IEEE 802.11ac
  • IEEE 802.11n
  • IEEE 802.11g
  • IEEE 802.11b
  • IEEE 802.11a
  • IEEE 802.3u

Minimum Requirements:

  • Windows 8/7/Vista/XP SP3, or Mac OS X 10.4 or higher
  • Internet Explorer 7, Firefox 12.0, Chrome 20.0, Safari 4.0, or other Java-enabled browser
  • Ethernet interface or Wi-Fi
  • Cable or DSL Modem
  • Subscription with an Internet Service Provider (for Internet access)

Functionality:

Security:

  • WPA & WPA2 (Wi-Fi Protected Access)
  • WPS (Wi-Fi Protected Setup)

Advanced Features:

  • Web setup wizard
  • QoS (Quality of Service)
  • DMZ (Demilitarized Zone)
  • Firewall - Network Address Translation (NAT)
  • Guest zone
  • IPv6 ready

mydlink™ SharePort™ Features:

  • Remote Access Mode: Access files through the Internet
  • Local Access Mode: Access files from any device connected to the DIR-816L
  • SharePort Web File Access support (web browser)
  • Access files from any device connected to the DIR-817LW

mydlink™ Lite App Features:

  • Remote Management
  • View current upload/download bandwidth
  • View currently connected clients
  • View web browsing history per client
  • Block/unblock client network access
  • Manage wireless network details
  • Accessible through a web browser or iOS, Android or Windows mobile app

Mobile App Support:

  • mydlink™ Lite
  • mydlink™ SharePort™
  • QRS Mobile
  • Apps support iPhone, iPad, iPod Touch, and Android devices

Physical

Dimensions:

  • 116 x 93 x 145 mm (4.57 x 3.61 x 5.7 inches)

Weight:

  • 330 grams (11.64 ounces)

Power:

  • Input: 100 to 240 V AC, 50/60 Hz

Temperature:

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 65 °C (-4 to 149 °F)

Humidity:

  • Operating: 10% to 90% non-condensing
  • Storage: 5% to 95% non-condensing

Certifications:

  • IC
  • CE
  • CSA
  • FCC

1. Maximum wireless signal rate derived from draft IEEE 802.11ac and IEEE 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. Wireless range and speed rates are D-Link relative performance measurements based on the wireless range and speed rates of a standard wireless product from D-Link. Maximum throughput based on D-Link 802.11ac devices.