Porsche Design Desktop Drive

The Ultimate Blend of Design and Performance

The LaCie Porsche Design Desktop Drive is a new breed of desktop hard drive, a perfect blend of form and function. It's the product of a collaboration between one of the most renowned design firms in the world and LaCie. The LaCie Desktop Drive lets you transfer files faster than ever with USB 3.0 performance, and has the capacity to hold all of your files. It also features a striking LED that both indicates power and lends sophisticated elegance.

Porsche Design Form, LaCie Function

LaCie first joined forces with Porsche Design in 2003 to produce one of the most iconic and enduringly popular external hard drives on the market. Since then the two companies have worked closely to create products that blend flawless functionality with pure design. The luxury brand and the leading technology company complement each other, with technical influence from LaCie, together with an exclusive and timeless shape presented by Porsche Design.

Accelerate Your Backup with USB 3.0

With the LaCie Desktop Drive's USB 3.0 interface, you'll be able to get the job done faster than you ever imagined-you can transfer a 700MB video file in just under 7 seconds! With USB 3.0 speed, you can back up your photos, videos, and music files, and even quickly exchange them with friends or colleagues-with minimal wait time.

Safe, Strong, and Aluminum

The LaCie Desktop Drive protects your files with 5mm of aluminum casing surrounding the drive inside. This solid armor protects your data, gives the drive sophisticated substance, and even helps to dissipate heat. These properties help to protect the hard disk and prolong its lifespan. LaCie and Porsche Design worked together to combine form and function-resulting in a desktop hard drive that looks great on your desk (and works great).

Manufacturer Part Number
9000480
EAN/UPC
0093053010188,093053010188
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: 9000480
Capacity: 5 TB
Interface: USB 3.0 port (USB 2.0-compatible)
Interface Transfer Rate:

  • USB 3.0 : up to 5Gb/s
  • USB 2.0 : up to 480Mb/s

Size: 120 x 190 x 38 mm / 4.7 x 7.5 x 1.5 in.
Weight: 1 kg / 37 oz.
System Requirements:

  • Computer with a USB 3.0 or USB 2.0 port**
  • Latest version of Windows® XP, Windows Vista®, Windows 7, Windows 8 / Mac OS® X 10.5 (Intel Only), 10.6, 10.7, 10.8
  • Minimum free disk space: 600MB recommended
  • Check www.lacie.com/usb3mac for USB 3.0 Mac compatibility
Box Content:
  • LaCie Porsche Design P'9230
  • USB 3.0 cable (USB 2.0-compatible)
  • Quick Install Guide
  • External power supply
  • Complete Software Suite:
  • LaCie Private-Public, Backup Assistant, Eco Mode***
Comments:
  • *1TB (Terabyte) = 1000GB. 1 GB = 1,000,000,000 bytes. Total accessible capacity varies depending upon operating environment (typically 5-10% less).
  • ** For optimal performance, the drive must be connected to a USB 3.0 host port. Calculations are based on average write time. Transfer rates vary slightly from one drive to another.
  • ***Up to 77% energy savings with automatic standby (2.6W vs. 11.3W). May vary from one drive to another.
  • Porsche Design® is a registered trademark.
Warranty: 2-Year Limited Warranty