2-Port Ethernet PCIe x1 Card

This Gigabit Ethernet PCIe card is a high performance 10/100/1000 Base-T Ethernet LAN controller. It is perfect for home or office use. The card provides a low cost solution for connecting to a high speed Local Area Network with a data transfer rate up to 1000Mbps over a group of 4 twisted pair copper wires to a distance of 100 meters.

Manufacturer Part Number
SD-PEX24041
EAN/UPC
0810154018925,810154018925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compliant with PCIe Revision 1.1
  • PCIe x1 Lane with 2.5Gbs full duplex channel
  • Backwards compatible to 10/100 BaseT networking
  • 10/100/1000Mbps data rate auto negotiation operation
  • Fully compliant with IEEE 802.3, 802.3u, 802.3ab
  • Supports full duplex control
  • Supports IEEE 802.1P Layer 2 Priority Encoding
  • Supports IEEE 802.1Q VLAN tagging
  • Crossover Detection and Auto Correction operation