d2 SSD Upgrade

Install the LaCie d2 SSD Upgrade on the LaCie d2 Thunderbolt 2 (sold separately) to multiply speeds by a factor of five, with zero compromise in capacity. At up to 1150 MB/s, the LaCie d2 with the d2 SSD Upgrade delivers speeds that exceed the performance of even the internal SSD on your late-model PC or Mac® computer – in a single-disk enclosure.

Simply remove the rear panel on the LaCie d2 Thunderbolt 2 to install the upgrade, and instantly you have an additional 128 GB of SSD storage. Two separate drives mount on the computer: one for the SSD, and one for the hard disk. Use the SSD for bandwidth-intensive tasks such as fast file transfers, audio mixing, video editing, or OS booting, and use the hard disk for file archiving. No other solution offers this level of performance and capacity in such a compact footprint.

Manufacturer Part Number
9000542
EAN/UPC
0093053012496,093053012496,3660619012091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: 9000542
Capacity: 128 GB
Internal Storage Media: 1 x PCIe Gen 2 SSD
Interface: 2 x Thunderbolt™ 2 ports*
Performance Benchmark: Up to 1150 MB/s (reads)**
Cooling:

  • Thermoregulated cooling fan
  • Internal heat dissipation
External Hybrid Storage: Two independent drives mount (JBOD) – one for hard disk, one for SSD

Power Supply:
100-240V, 50/60Hz; 60W
Dimensions: 33 x 116 x 62 mm | 1.3 x 4.6 x 2.4 in.
Weight: 100 g / 0.2 lbs
System Requirements:
  • Mac OS® X 10.9 or later
  • LaCie d2 Thunderbolt 2

Box Content:

  • LaCie d2 SSD Upgrade
  • External Power Supply
  • Quick Install Guide

* Installing the LaCie d2 SSD Upgrade removes USB functionality.
** These transfer rates were achieved using AJA System Test with a LaCie d2 Thunderbolt 2 with LaCie d2 SSD Upgrade installed, when connected to a Mac computer. Actual data rates may vary depending on operating environment and other factors.

Comments: When referring to drive capacity, one gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one thousand billion bytes. Your computer’s operating system may use a different standard of measurement and report a lower capacity. In addition, some of the listed capacity is used for formatting and other functions and will not be available for data storage.

Thunderbolt and the Thunderbolt logo are trademarks of Intel Corporation in the U.S. and/or other countries.