d2 USB 3.0 Professional Desktop Storage

Proven Design, Redefined.
With Universal Compatibility.

  • USB 3.0 for universal compatibility
  • Professional speeds of up to 200 MB/s*
  • Innovative design for reduced noise and vibration
  • Aluminum unibody for long-term durability
With the new d2, LaCie again raised the bar on the industry's most trusted desktop storage product. Get the job done faster — on any computer — with USB 3.0 and a 7200 RPM hard disk. With an innovative aluminum unibody design, you'll notice incredibly low vibration and operating noise. Introducing the new standard for desktop storage.

Manufacturer Part Number
9000444
EAN/UPC
0093053009267,093053009267,3660619009916
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number: 9000444
Capacity: 5 TB
Internal Storage Media: 1 x 7200 RPM/64 MB cache (or greater) hard disk
Interface: 1 x USB 3.0 (USB 2.0 compatible*)
Interface Transfer Rate: 5 Gb/s
Performance Benchmark: 5 TB: Up to 200 MB/s reads
Power-Saving Mode: Reduces power consumption automatically by spinning down disk when product is not in use
Security:

  • AES 256-bit software encryption
  • Kensington® lock compatible
  • Cable management

Cooling: Fan-free design with all-aluminum unibody enclosure for low vibration and near-silent operation
Software:

  • Intego® Backup Assistant for Mac®
  • LaCie Genie Timeline for PC
  • LaCie Private-Public
  • LaCie Desktop Manager

Power Supply: 100-240 V, 50/60 Hz; 18 W
Acoustic: Typical noise level: 28 dB***
Dimensions: 60 x 190 x 130 mm | 2.4 x 7.5 x 5.1 in.
Weight: 5 TB: 1.3 kg | 2.8 lbs
System Requirements:

  • Computer with a USB 3.0 or USB 2.0* port
  • Windows® 7, Windows 8 / Mac OS® X 10.6 and later
  • Minimum free disk space: 600 MB recommended

Box Content:

  • LaCie d2
  • USB 3.0 cable (USB 2.0 compatible*)
  • External power supply
  • Quick Install Guide

* To achieve full interface bandwidth, connect the product to a USB 3.0 port on a computer or device.
** These transfer rates were achieved using AJA System Test when connected to a Mac computer. Actual data rates may vary depending on operating environment and other factors, such as disk capacity.
*** These measurements have been made under normal conditions, one meter/three feet from the front of the product. These

Comments: values may vary with conditions and product configuration.

When referring to drive capacity, one gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one thousand billion bytes. Your computer’s operating system may use a different standard of measurement and report a lower capacity. In addition, some of the listed capacity is used for formatting and other functions and will not be available for data storage.