Smallest, Most Reliable Switching Media Converter

Media conversion is the most cost-effective solution for extending the productive life of legacy wiring plants and equipment while allowing implementation of new technologies. Measuring less than 3.5 inches deep and 2 inches wide, the MiniMc LFPT is one of the industry’s smallest media converters with both data connections on the same side of the unit. An optional fiber SFP port gives network operators the flexibility to upgrade network equipment to different fiber interfaces. Link Fault Pass Through (LFPT) can be enabled/disabled via a DIP Switch on the unit, and is a useful diagnostic feature that assists the network administrator in indicating a fault condition on a given segment between the interfaces. 

Manufacturer Part Number
855-11625
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical

  • Dimensions
    • 0.83”H x 1.80”W x 3.35”D
    • (2.11 x 4.57 x 8.51 cm)
  • Shipping Weight
    • 0.7 lbs (.317 kg)
Power
  • 5 VDC, 500mA
  • AC Adapter: +32° F to +122° F (0° C to +50° C)
Environmental
  • Operating Temperature:
    • +32° F to +122° F (0° C to +50° C)
  • Storage Temperature:
    • -31° F to +167° F (-35° C to +75° C);
  • Operating Humidity
    • 5% to 95% (non-condensing)
Regulatory Approvals
  • FCC Class B
  • UL/cUL, CSA, CE