Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Essentials:
Launch Date: Q4'14:
Status: Announced:
Expected Discontinuance: Q4'17:
Limited 3year Warranty: Yes:
Extended Warranty Available for Purchase (Select Countries): Yes:
Compatible Product Series: Intel® Xeon® processor E52600 v3 product family:
Chassis Form Factor: 2U Rack:
Chassis Dimensions: 16.93" x 27.95" x 3.44":
Board Form Factor: Custom 16.7" x 17":
Rack Rails Included: No:
Socket: Socket R3:
Datasheet: Link:
System Board: Intel® Server Board S2600WT2:
Description: Integrated 2U system featuring an Intel® Server Board S2600WT2 supporting eight 2.5 inch hotswap drives, dual 1GbE LAN, 24 DIMMs, and one 1100W redundantcapable power supply; DC power supply option available and sold separately.:
Target Market: Cloud/Datacenter:
RackFriendly Board: Yes:
Power Supply: 1100 W:
Power Supply Type: AC:
# of Power Supply Included: 1:
Redundant Fans: Yes:
Redundant Power Supported: Supported, requires additional power supply:
Heat Sink: 2:
Heat Sink Included: Yes:
Backplanes: Included:
Included Items: (1) Intel® Server Board S2600WT2 in a 2U chassis, (1) front 1x VGA and 2x USB on a dedicated tray, (1) airduct, (1) standard control panel board FXXFPANEL, (1) ODD bay for CD/DVD drive support, (8) 2.5 inch hotswap drive carriers FXX25HSCAR, (1) backplane FXX8X25S3HSBP, (2) AXXCBL730HRHD cables, (2) processor heatsinks FXXCA84X106HS, (5) redundant and hotswap cooling fans, (2) risers with 3x8 PCIe Gen 3 slots on each (2x FHFL 1x FHHL) A2UL8RISER2, (1) riser with 1x8 and 1x4 PCIe Gen 3 slot A2UX8X4RISER, (1) battery backup unit bracket with three mounting locations over the airduct, and (1) 1100W AC power supply FXX1100PCRPS:
Front Drive Form Factor: Hotswap 2.5":
Additional Information URL: Link:
Recommended Customer Price: N/A:
Memory Specifications: Memory Types: DDR4 ECC 1333, 1600, 1866, 2133:
# of DIMMs: 24:
Max Memory Size (dependent on memory type): 3072 GB:
Graphics Specifications: Integrated Graphics
‡: Yes:
Expansion Options: PCIe x4 Gen 3: 1:
PCIe x8 Gen 3: 7:
PCIe x4 Gen 2.x: 1:
Connector for Intel® I/O Expansion Module: 1:
Connector for Intel® Integrated RAID Module: 1:
I/O Specifications: # of USB Ports: 5:
Total # of SATA Ports: 10:
RAID Configuration: SW RAID 0, 1, 10, optional 5:
# of Serial Ports: 2:
Integrated LAN: 2x 1GbE:
# of LAN Ports: 2:
Optical Drive Support: Yes:
Embedded USB (eUSB) Solid State Drive Option: Yes:
Integrated InfiniBand*: No:
Package Specifications: Max CPU Configuration: 2:
Advanced Technologies: Intel® Remote Management Module Support: Yes:
Integrated BMC with IPMI: IPMI 2.0 with OEM extensions:
TPM Version: 1.2:
Intel® Node Manager: Yes:
Intel® OnDemand Redundant Power: Yes:
Intel® Advanced Management Technology: Yes:
Intel® Server Customization Technology: Yes:
Intel® Build Assurance Technology: Yes:
Intel® Efficient Power Technology: Yes:
Intel® Quiet Thermal Technology: Yes:
Intel® Virtualization Technology for Directed I/O (VTd) ‡: Yes:
Intel® Rapid Storage Technology enterprise: Yes:
Intel® Quiet System Technology: Yes:
Intel® Fast Memory Access: Yes:
Intel® Flex Memory Access: Yes:
Intel® I/O Acceleration Technology: Yes: