512MB DDR SDRAM Memory Module

This HitachiĀ® PC-MK7516 compatible 512MB DDR-333MHz Dual Rank Unbuffered 2.5V 200-pin CL2.5 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
PC-MK7516-AAK
EAN/UPC
0821455230671,821455230671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL2.5

Compatible OEM: Hitachi

Compatible With OEM Part Number(s): PC-MK7516

DIMM Type: Unbuffered

Error Correction: No

Factory Original Tier 1: No

Form Factor: SODIMM

Kit: No Kit - 1 Piece

Memory Size: 512MB

Memory Speed: DDR-333MHz

Memory Voltage: 2.5V

Pins: 200

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Rank: Dual

Speed: 333MHz

Technology: DDR

UPC Code: 821455230671