2GB DDR SDRAM Memory Module

This HP 301044-B21 compatible 2GB DDR-266MHz dual rank registered ECC 2.5V 184-pin CL2.5 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
301044-B21-AMK
EAN/UPC
0821455087886,821455087886
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL2.5

Compatible OEM: HP

Compatible With OEM Part Number(s): 301044-B21

DIMM Type: Registered

Error Correction: ECC

Factory Original Tier 1: Yes

Form Factor: RDIMM

Kit: No Kit - 1 Piece

Memory Size: 2GB

Memory Speed: DDR-266MHz

Memory Voltage: 2.5V

Pins: 184

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Rank: Dual

Speed: 266MHz

Technology: DDR

UPC Code: 821455087886