SATADOM Solid State Drive

Supermicro SATA DOM (SuperDOM) Solutions

The Supermicro SATA DOM (Disk on Module), the SuperDOM, is a small SATA3 (6Gb/s) flash memory module designed to be conveniently inserted into a serverboard SATA connector to provide high performance solid state storage capacity that simulates a hard disk drive (HDD). Supermicro SATA DOMs are extremely reliable without any moving parts like standard HDDs and are smaller in size and lighter in weight with greatly improved performance, latency and power consumption (~ 1W-2W per SATA DOM vs. 6W-7W for an HDD).

The Supermicro SuperDOM operates up to 2x faster than other SATA DOM products in the industry. Due to its optimized design the Supermicro SuperDOM does not require a 5V power cable as do other SATA DOM products on the market, thus improving performance and reliability. However, it is still backward compatible with server boards requiring this 5V power cable. The Supermicro SuperDOM is available in 16GB, 32GB, and 64GB capacities and supports all Supermicro SuperServer® products and solutions.

The Supermicro SuperDOM is designed for use as a boot drive, backup recovery device, license drive, OS installation device (replacing CD/DVD-ROMs), embedded system storage element (to be deployed into very harsh environments where mechanical hard disk drives would fail), or in a thin client due to its small size and power requirements. The Supermicro SuperDOM can be ordered as an integrated unit with all Supermicro SuperServer® systems to create additional customer value.

Manufacturer Part Number
SSD-DM016-PHI
EAN/UPC
0672042158409,672042158409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SATADOM SKUs: SSD-DM016-PHI
Capacity:
16GB
Performance

  • Max Sequential Read: 285 MB/s
  • Max Sequential Write: 75 MB/s
Power Consumption
  • Typical Read: 1.0 W
  • Typical Write: 0.9 W
  • Idle: 0.253 W
Endurance: 17 TBW
Uncorrectable Bit Error Rate (UBER):
<1 x 10-15