Ready for 4th Generation Intel Core Processors (C6/C7 Idle Mode)
Introducing the EVGA SuperNOVA 1600 P2 power supply. This power supply raises the bar with 1600W of continuous power delivery and 92% (115VAC) / 94% (220VAC~240VAC) efficiency. A fully modular design reduces case clutter and 100% Japanese Capacitors ensures that only the absolute best components are used. What does that mean? The best stability, reliability, overclockability and unparalleled control. The EVGA SuperNOVA 1600 P2 is the ultimate tool to eliminate all system bottlenecks and achieve unrivaled performance.
Note:
Cable Length
ATX Cable: 1x 600mm (m)
EPS Cable: 2x 750mm (m)
PCIE Cable: 5x 750mm, 900mm (m) 4x 750mm (m)
SATA Cable: 4x 550mm, 650mm, 750mm (m), 850mm (m)
Four-Pin Peripheral Cable: 2x 550mm, 650mm, 750mm (m)
Floppy Adapter: 2x 100mm
AC Power: 1x 1800mm (m)
Modular Cable Type: Full
Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 9x 8pin (6+2), 5x 6pin
SATA: 16x
Four-Pin Peripheral: 6x
Floppy: 2x
Input
Input Voltage: 115 - 240 VAC
AC Input: 17-10A
Input Frequency Range: 50 - 60 Hz
Efficiency: 92% (115VAC) / 94% (220VAC~240VAC) or Higher Typical
Additional Details
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 8 lbs
Size: 85mm (H) x 150mm (W) x 200mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, BSMI, WEEE, RoHS Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 140mm Double Ball Bearing