X300 SSD (Solid State Drive)

RELIABLE AND RESPONSIVE PERFORMANCE WITH LOW POWER

Based on state of the art 1Ynm TLC flash technology, the SanDisk X300 SSD
delivers performance with high reliability and low power. It features nCache™ 2.0, SanDisk’s next generation tiered caching technology, designed to improve SSD responsiveness for most corporate and consumer workloads.

The X300 is highly versatile and can accommodate a wide range of computing platforms. It is available in 2.5” 7mm cased, M.2 2280, and mSATA form factors with capacities of 128GB, 256GB, 512GB, and 1TB*.

Manufacturer Part Number
SD7SB7S-010T-1122
EAN/UPC
0619659121594,619659121594
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SanDisk® X300 SSD Product Features and Specifications
Specifications are preliminary and subject to change

Device: SanDisk X300 SSD
Form Factor: 7mm 2.5-inch Cased
Interface: SATA III (6 Gb/s) backward compatible to SATA II (3 Gb/s) and SATA I (1.5 Gb/s)

Performance3: 1TB

  • Seq. Read up to (MB/s): 520
  • Seq. Write up to (MB/s): 460
  • Rand Read up to (IOPS): 99k
  • Rand Write up to (IOPS): 67k
  • Endurance (TBW)4: up to 80

Power (Average): 1TB

  • Active Power (mW)5: 95
  • Max Read Operating (mW): 2,500
  • Max Write Operating (mW): 3,900
  • Slumber (mW): 70
  • DEVSLP (mW): <7
  • MTTF6: Up to 1,752,000 hours
  • Product Dimensions & Weight: 2.5”: 7.00mm x 69.85mm x 100.5mm @ 58 ± 3g

Environmental

  • Operating Temperatures: 0°C to 70°C
  • Non-operating Temperatures: -55°C to 85°C
  • Operating Vibration: 5.0 gRMS, 10 – 2000 Hz
  • Non-operating Vibration: 4.9 gRMS, 7 – 800 Hz
  • Shock: 1,500 G @0.5 msec half sine
  • Certifications: FCC, UL, TUV, KC, BSMI, VCCI