Metered Rack PDU

APC Metered Rack Power Distribution Units (PDUs) provide active metering to enable energy optimization and circuit protection. User-defined alarm thresholds mitigate risk with real-time local and remote alerts to warn of potential circuit overloads. Metered Rack PDUs provide power utilization data to allow Data Center Managers to make informed decisions on load balancing and right sizing IT environments to lower total cost of ownership. Metered Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and ultra low profile circuit breakers. Users can access and configure Metered Rack PDUs through secure Web, SNMP, or Telnet Interfaces which are complimented by APC Centralized Management platforms using InfraStruxure Central, Operations, Capacity, and Energy Efficiency.

Manufacturer Part Number
AP8830
EAN/UPC
0731304307310,731304307310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output
Nominal Output Voltage: 100V, 120V
Output Connections: (24) NEMA 5-20R, NEMA 5-20R
Overload Protection: No

Input
Nominal Input Voltage: 100V, 120V
Input Frequency: 50/60 Hz
Regulatory Derated Input Current (North America): 16A
Input Connections: NEMA L5-20P, NEMA L5-20P
Cord Length: 10 feet (3.05 meters)
Number of Power Cords: 1
Acceptable Input Voltage: 100-120 VAC
Maximum Input Current per phase: 20A
Load Capacity: 1920 VA

Physical
Net Weight: 12.30 lbs. (5.59 kg)
Maximum Height: 70.50 inches (1791 mm)
Maximum Width: 2.18 inches (55 mm)
Maximum Depth: 1.72 inches (44 mm)
Shipping Weight: 16.28 lbs. (7.40 kg)
Shipping Height: 78.98 inches (2006 mm)
Shipping Width: 6.48 inches (164 mm)
Shipping Depth: 4.26 inches (108 mm)
Color: Black

Environmental
Operating Environment: 23 - 113 °F (-5 - 45 °C)
Operating Relative Humidity: 5 - 95%
Operating Elevation: 0-10000 feet (0-3000 meters)
Storage Temperature: -13 - 149 °F (-25 - 65 °C)
Storage Relative Humidity: 5 - 95%
Storage Elevation: 0-50000 feet (0-15000 meters)

Conformance
Regulatory Approvals: cUL Listed, FCC Part 15 Class A, ICES-003, UL 60950-1, UL Listed
Standard Warranty: 2 years repair or replace

Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell