Speaker Pole (Manual Assist)

Space saving mounting solution for subs and mains

The JBLPOLE-MA features an amazing height adjustment collar that features an ergonomic ā€œZā€ knob that provides comfortable adjustment. The strongest fitting made, the height adjustment collar prevents overtightening and breakage issues associated with all plastic designs. Plus, the die-cast zinc fitting is 30x stronger than ABS or Nylon plastic used by the competition. Fits all JBL EON, PRX, STX, VRX and SRX818 subwoofers.

Manufacturer Part Number
JBLPOLE-MA
EAN/UPC
0050036904827,050036904827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Weight Capacity75 lbs (34 kg)

Dimensions

Height36 - 55 in (914 - 1397 mm)

Top38 mm Pole with 35mm Adapter

BottomM20 x 2.5mm Thread