JBLTRIPOD-MA Tripod

Innovative Lift Ring

To assist you in lifting your speaker, we’ve added a durable Lift Ring on the telescoping tube to give your upper hand something to push against when raising the speaker to the desired height.

Lightweight Aluminum Tubing

In addition to being able to handle heavy loads, the JBLTRIPOD-MA is easy to easy to carry from gig to gig because it’s made from strong, yet lightweight aluminum. Even though it’s so light and convenient to carry, it does not sacrifice strength, rigidity or durability - it’s Hard Coat Anodized finish means it will not rust or corrode.

Safe and Secure

JBLTRIPOD-MA features an ergonomic “Z” knob for tightening the tripod legs into place and the telescoping tube to the exact desired height. For added security, we’ve added a locking pin mechanism that ensures the position of the telescoping tube. With a JBLTRIPOD-MA, your speaker will always be safe and secure, exactly where you want it to be!

Strong Speaker Stand!

In our load tests - performed dozens of times - the JBLTRIPOD-MA does not show failure until well after its load capacity is applied. Long after most stands in its price range fail, the JBLTRIPOD-MA will continue to perform and securely hold your speakers.

Manufacturer Part Number
JBLTRIPOD-MA
EAN/UPC
0050036904841,050036904841
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs
JBLTRIPOD-MA — Black
Height: 4'2" - 6'5" (1270mm - 1956mm)
Weight: 5 lbs. (2.3 kg)
Base Diameter: 40" (1016mm)
Telescoping Tube: 38mm
Tube Adapter: 35mm
Load Capacity: 150 lbs. (68 kg)
Folded: 41.5" x 5" (1054mm x 127mm)