AP3865e Outdoor Access Point

The AP3865 is a high-performance 802.11a/b/g/n/ac outdoor access point that extends wireless mobility beyond the brick-and-mortar. The outdoor access point is designed to operate in harsh environments such as warehouses, manufacturing plants, parks and stadiums. The AP3865e requires professional installation and includes six standard N-type antenna connectors with integrated lightning protection supporting both 2.4G and 5G band antennas. The AP3865e is powered via 802.3at power-over-Ethernet (PoE+).

The AP3865e supports the latest Wi-Fi technology and IdentiFi features including 802.11ac performance, dynamic radio management, spectrum analysis with interference classification and avoidance, self-forming and self-healing meshing, security, role-based authentication, authorization, and access control. The 3x3:3 platform delivers up to 1.75Gbps over-the-air-performance and up to 75,000 packets per second on the wire port. Multiple antenna offerings (e.g., omni, sector, and panel) ensure that AP3865e deployments can be optimized to meet any range, coverage or capacity requirement.

Manufacturer Part Number
WS-AP3865E
EAN/UPC
0644728005444,644728005444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL
High performance enterprise class AP √
Number of radios 2
MIMO implementation for high performance 11ac & 11n throughputs: 3x3
Number of spatial streams: 3
Maximum Throughput 2.4GHz Radio 450Mbps
Maximum Throughput 5GHz Radio 1.3Gbps
Maximum Throughput per AP 1.75Gbps
RFC2285 Wire/Wireless Forwarding Rate 75,000 pps
Number of SSIDs supported per radio/AP 8/16
Simultaneous users per AP 312
Simultaneous voice calls (802.11, G711, R>80) 12 or greater
Mode of operation Semi-autonomous
Plug and play operation/Zero touch deployment √
Security and Standards WPA, WPA2 (AES), 802.11i, 802.1x, IPSec, IKEv2, PKCS #10, X509 DER / PKCS #12

MULTIPLE OPERATING MODES
Clients serving access points √
Intelligent thin AP Encryption, Security, QoS and RF management done on AP
Distributed and centralized data paths within same SSID √
Application based distributed and centralized data paths within same session√
Simultaneous RF monitoring and client services √
In-channel WIDS √
In-channel WIPS √
Dedicated multi-channel WIDS (Guardian mode) √
Dedicated multi-channel WIPS (Guardian mode) √
Dedicated multi-channel RF spectrum analysis and fingerprinting √
Locates devices and threats via RF triangulation √
Self-forming and self-healing meshing √
Remote access point √
Hardware-based, end-to-end data and control plane encryption √
Private and public cloud deployments √

HYBRID OPERATION
Security scanning and serve clients on same radio √
Security scanning and spectrum analysis on same radio √
Spectrum analysis and serve clients on same radio √
Multi-channel dedicated security scanning and spectrum analysis √

ADAPTIVE RADIO MANAGEMENT
Dynamic Channel Control 802.11h: DFS & TPC support (ETSI)
Efficient use of the spectrum with a multi-channel architecture √
Automatic transmit power and channel control √
Self-healing with coverage gap detection √
Band steering with multiple steering modes √
Spectrum load balancing of clients √
Airtime fairness √
Performance protection in congested RF environments √
Mitigates co-channel interference with coordinated access √
Mitigates adjacent channel interference with optimized receive sensitivity √
Efficient reuse of channels at shorter intervals √
Mitigates non 802.11 interference without dedicated radios √
-Support for Protection Management Frame 802.11w √
-Radio Resource Management (support for 802.11k) √

QOS FOR APPLICATIONS
Quality of Service (WMM, 802.11e) √
Power Save (U-APSD) √
Fast secure roaming and handover between APs √
-Support for 802.11r √
Pre-Authentication (Pre-Auth) √
Opportunistic Key Caching (OKC) √
Bonjour/LLMNR/UPnP identification, containment and control √
Supports voice, video and data using the same SSID √
Prioritizes voice over data for both tagged and untagged traffic √
Rate limiting (rule and user-based) √
Rule and role based QoS processing √

MULTICAST RATE CONTROL
Multicast to unicast Conversion √
Adaptable rate multicast √
Power save mode optimization for multicast √

INTERFACES
# 10/100/1000 Base T Ethernet autosensing link 2
Active/active and active/passive with dynamic LAG support (LACP) √

MOUNTING
Wall and pole mounting bracket (standard) √

ENVIRONMENTAL
Environmental Operating:
Temperature -40° C to +60° C (-40° F to +140° F)
Humidity 0%-95% (noncondensing)
Storage:
Temperature -40° C to +70° C (-40° F to +158° F)
Transportation:
Temperature -40° C to +70° C (-40° F to +158° F)
Protection: IP67, NEMA6

WIRELESS AND EMC
Compliance • FCC CFR 47 Part 15, Class B
• ICES-003 Class B
• FCC Subpart C 15.247
• FCC Subpart E 15.407
• RSS-210
• EN 301 893
• EN 300 328
• EN 301 489 1 & 17
• EN 62311
• EN 55022 (CISPR 22)
• AS/NZS3548 + CISPR22
Safety • IEC 60950-1
• EN 60950-1
• UL 60950-1
• CSA 22.2 No.60950-1-03
• AS/NZS 60950.1
MECHANICAL
Dimensions(Width x Height x Depth) 8.625” x 11” x 2.25” (219mm x 280mm x 57mm)
Weight 4.6lbs(2.1kg)
Max power consumption 802.3at
Maximum Conducted Power(dBm) 2.4GHz – 25.77*(dBm)
5GHz – 27.8*(dBm)
Warranty 1 Year