Designed with Android and Windows PC user in mind, RedCup Foldable Keyboard is compact, lightweight, and portable. Plus, the keyboard offers easy, feel-good typing and built-in shortcut keys add a touch of convenience.
The keyboard pairs easily with your Android device over Bluetooth® 3.0. Use it on your home office, coffee-shop, conference room or anywhere within 30 feet of your device.
Built-in rechargeable lithium-ion battery means no need to purchase or change batteries.
Note:
Specifications:
Bluetooth HID 3.0 interface, compliant with Bluetooth 2.0
Operating rage up to 10 meter (30 ft.)
Key Life: 10 million times
Key numbers: 80 keys
Key Pitch: 16.8 mm
Store dimension: 145.2 x 92.0 x 16.5 mm
Weight: 145 +/- 15g
Language: US English Layout
Battery Type: Rechargeable Lithium Polymer Battery