Slim Power Adapter - 65 Watt

Redesigned Around you

We’ve redesigned our adapters from end to end, so you can enjoy a more comfortable and consistent experience in everything you do.

  • Neatly wrapped cords and cables fit snugly around the adapter for less bulk in your bag.
  • The LED indicator lets you know it’s on, and makes it easy to find in a dimly lit space.
  • Up to 3X smaller than our previous models, and 30% less bulky than other leading adapters (including cables).
  • Every detail has been carefully considered - from soft, bendable cables to smooth, rounded corners.

The new Dell Slim Power Adapter family. Redesigned around you.

Manufacturer Part Number
332-1831
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs
  • Device Type:Power adapter - external
  • Power Capacity:65 Watt
  • Manufacturer Warranty:1 year warranty
General
  • Device Type: Power adapter - external
  • Power Device
  • Power Capacity: 65 Watt
Miscellaneous
  • Cables Included: 1 x power cable - 3 ft
Manufacturer Warranty
  • Service & Support: 1 year warranty
  • Service & Support Details: Limited warranty - 1 year
Hard Drive
  • Connector: 7.4 mm