This HP® KT294UT compatible 4GB DDR2-800MHz Dual Rank Unbuffered 1.8V 200-pin CL6 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Technical Specification
CAS Latency: CL6
Compatible OEM: HP®
Compatible With OEM Part Number(s): KT294UT, KT294AA, KT294AAR, 492572-001, KT294ET, 516337-001, 484382-001, AT037AA
DIMM Type: Unbuffered
Error Correction: No
Form Factor: SODIMM
Memory Size: 4GB
Memory Speed: DDR2-800MHz
Memory Voltage: 1.8V
Pins: 200
Rank: Dual
Speed: 800MHz
Technology: DDR2
Physical Specification
Kit: No Kit - 1 Piece
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455234389
D&H®: KT294UT-AA
Ingram Micro®: KT294UT-AA
Synnex Corporation®: 4103805
Tech Data®: 11777787