This Dell A2626085 compatible 2GB DDR3-1333MHz dual rank registered ECC 1.5V 240-pin CL9 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Technical Specification
CAS Latency: CL9
Compatible OEM: Dell®
Compatible With OEM Part Number(s): A2626085, A2884828, A5272863, SNPDP143C%2F2G, A5966202, A2578624, A4849747, 370-15317, A5277784, A2626095, A6996788, A2627953, A4849697, A4849760, A2578604, A5184182, A5184193, A2884829, A5272882, A3105313, A5835141, A3198151, A5966332, A3721507, SNP093VHC%2F2G, A3866444, SNPMVPT4C%2F2GWS, A4051420, A4849698, A4051423, A4849748, A4051425, A5181904, A4051427, A5184183, A4051429, A5185912, A4051432, A5272878, A4058502, A5276738, A4058672, A5816815, A4058679, A5835242, A4058836, A5966300, A4091232, A6996745, A4114232, A7088188, A4114477, SNP6J6DXC%2F2G, A4114479, SNPMVPT4C%2F2G, A4114480, 370-14844, A4842775
DIMM Type: Registered
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: RDIMM
Memory Size: 2GB
Memory Speed: DDR3-1333MHz
Memory Voltage: 1.5V
Pins: 240
Rank: Dual
Speed: 1333MHz
Technology: DDR3
Physical Specification
Kit: No Kit - 1 Piece
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.75
Miscellaneous
ECCN: EAR99
HTS-Harmonized Code: 8473.30.1140
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455231739
D&H®: A2626085-AM
Ingram Micro®: A2626085-AM
Synnex Corporation®: 4103422
Tech Data®: 11777828