This Lenovo 43R2033 compatible 2GB DDR3-1333MHz dual rank unbuffered ECC 1.5V 240-pin CL9 factory original UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Technical Specification
CAS Latency: CL9
Compatible OEM: Lenovo®
Compatible With OEM Part Number(s): 43R2033, 46R6027
DIMM Type: Unbuffered
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: UDIMM
Memory Size: 2GB
Memory Speed: DDR3-1333MHz
Memory Voltage: 1.5V
Pins: 240
Rank: Dual
Speed: 1333MHz
Technology: DDR3
Physical Specification
Kit: No Kit - 1 Piece
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.75
Miscellaneous
ECCN: EAR99
HTS-Harmonized Code: 8473.30.1140
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455231531
D&H®: 43R2033-AM
Ingram Micro®: 43R2033-AM
Synnex Corporation®: 4103389
Tech Data®: 11777476