This Dell A0743720 compatible 2GB (2x1GB) DDR-266MHz dual rank registered ECC 2.5V 184-pin CL2.5 factory original RDIMM kit is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Technical Specification
CAS Latency: CL2.5
Compatible OEM: Dell®
Compatible With OEM Part Number(s): A0743720
DIMM Type: Registered
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: RDIMM
Memory Size: 2GB
Memory Speed: DDR-266MHz
Memory Voltage: 2.5V
Pins: 184
Rank: Dual
Speed: 266MHz
Technology: DDR
Physical Specification
Kit: 2x1GB
Product Shipping Dimension(HxWxD): 0.5 in. x 3.75 in. x 6.5 in.
Product Shipping Weight(LB): 1
Miscellaneous
ECCN: EAR99
HTS-Harmonized Code: 8473.30.1140
UNSPSC Code: 43201402
What's In The Box: 2x memory module
UPC Code: 821455232835
D&H®: A0743720-AM
Ingram Micro®: A0743720-AM
Synnex Corporation®: 4103619
Tech Data®: 11777774