2GB DDR3 SDRAM Memory Module

This Dell® A2149878 compatible 2GB DDR3-1066MHz Dual Rank Unbuffered 1.5V 204-pin CL7 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
A2149878-AAK
EAN/UPC
0783555060605,783555060605
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

CAS Latency: CL7

Compatible OEM: Dell®

Compatible With OEM Part Number(s): A2149878, A2038275, A3198149, A2884837, A2058522, H299F, A2121168, A2412388, A2121266, A3094288, A2121294, A3387136, A2121295, SNPH299FC%2F2G, 370-13709, A2408008

DIMM Type: Unbuffered

Error Correction: No

Form Factor: SODIMM

Memory Size: 2GB

Memory Speed: DDR3-1066MHz

Memory Voltage: 1.5V

Pins: 204

Rank: Dual

Speed: 1066MHz

Technology: DDR3

Physical Specification

Kit: No Kit - 1 Piece

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Miscellaneous

UNSPSC Code: 43201402

What's In The Box: 1x memory module

UPC Code: 821455234228

D&H®: A2149878-AA

Ingram Micro®: A2149878-AA

Synnex Corporation®: 4103785

Tech Data®: 11777711