4GB DDR2 SDRAM Memory Module

This Dell® A1837301 compatible 4GB DDR2-800MHz Dual Rank Unbuffered 1.8V 200-pin CL6 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
A1837301-AAK
EAN/UPC
0783555060346,783555060346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

CAS Latency: CL6

Compatible OEM: Dell®

Compatible With OEM Part Number(s): A1837301

DIMM Type: Unbuffered

Error Correction: No

Form Factor: SODIMM

Memory Size: 4GB

Memory Speed: DDR2-800MHz

Memory Voltage: 1.8V

Pins: 200

Rank: Dual

Speed: 800MHz

Technology: DDR2

Physical Specification

Kit: No Kit - 1 Piece

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Miscellaneous

UNSPSC Code: 43201402

What's In The Box: 1x memory module

UPC Code: 821455234396

D&H®: A1837301-AA

Ingram Micro®: A1837301-AA

Synnex Corporation®: 4103806

Tech Data®: 11777563