USB 3.0 7 port Charging Hub (900726)

Fast charge up to seven smartphones, tablet computers, eReaders... virtuallyany USB chargable mobile device!

The use of multiple mobile devices by families and small business, health care, and restaurant operations is a common daily occurrence.

Unfortunately, power adapters for devices can get lost and wall outlets can only charge two devices simultaneously. Typical charging hubs don’t offer enough ports and/or enough power per port so you spend time waiting for a full charge or worse, only getting a partial charge.

The VisionTek High Power USB Seven Port Charging Hub is the uncommonly powerful, centralized charging solution for charging up to seven devices as fast as the factory adapter. It features four 1 amp ports for charging small mobile devices like Apple® iPods® and iPhones®, and three 2.4 amp ports for charging iPads®, tablet computers and smartphones that require higher amperage power charging.

Charges All Your Legacy to Latest Devices
Because the VisionTek High Power Charging Hub utilizes the common USB connector found on a wide variety of devices, all of your new and old USB devices can be charged at their optimum rate and speed.

Looks Great on the Desktop; Works Great On-the-Go
While its silver anodized aluminum housing beautifully complements your desktop workspace, the VisionTek High Power Charging Hub is lightweight and small enough to be easily carried in a pocket or travel bag. Take it from home to office and even on trips so everyone in the family can charge safely and conveniently.

Works With New and Old Devices
Because the VisionTek Charge & Sync Hub is USB 3.0/2.0 compatible, all of your new and old USB devices can be powered and/or charged, and transfer data at their optimum rate and speed.

Manufacturer Part Number
900726
EAN/UPC
0784090032775,784090032775
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interfaces: 4 x 1A charging ports, 3 x 2.4A charging ports
  • Material: Silver colored anodized Aluminum
  • Dimensions: 0.90” x 4.30” x 1.80” (H x L x W)
  • Weight: 0.29lb
  • External Power Supply: Auto switching UL listed
  • Input: AC 100-240V, 50Hz/60Hz Output: DC+12V/5A (60 watt)
  • Device Compatibility: iPad, iPod, iPod Touch and iPhone; mobile phones; Android™ & Windows® tablets; Kindles, Nooks & eReaders; game consoles, POS scanners, 3-D glasses; virtually any USB chargeable device
  • Certifications: CE, FCC, RoHS compliance
  • Warranty: 18 months