Charge & Sync USB 3.0 Seven Port Hub

Power, charge, and/or sync multiple devices at the same time with your PC or Mac!

Charge iPhones, iPods, iPads, Android devices, and other mobile devices as fast as the factory adapter!
The VisionTek Charge & Sync USB 3.0 Seven Port Hub is like a digital multi-purpose tool that offers a Plug and Play solution for all your charging and syncing needs. Because your PC and Mac® can never have enough built-in USB ports, this handy device adds four USB 3.0 ports with 5Gb/s (600MB/s) SuperSpeed data transfer connectivity and 900mA bus power for digital cameras, external hard drives, flash drives, and printers. For fast connection status verification, amber colored LED’s indicate when each USB 3 port is in use.

Three High Power Ports = No More Charging Wait
Unlike common desktop hubs that only offer USB 3.0 power output of 0.9A (900mA) per port and/or an insufficient external power supply, the VisionTek Charge & Sync Hub features two 1A ports for charging iPods®, iPhones®, and other small mobile devices and one 2A port for charging iPads®, tablet computers and smartphones that require higher amperage power charging. Ensuring you have enough power is the UL Listed international auto switching 3 amp/36 watt power supply. Now you can charge your MP3 player, smartphone, tablet computer and more as fast as the factory adapter*:

Charging Test Results

iPhone 4

  • Conditions: Charging from 50% to 100% while streaming Pandora
  • Using VisionTek Charge & Sync 1A port: 96 minutes
  • Using Apple® factory AC 5W/1A AC power plug: 100 minutes

Manufacturer Part Number
900725
EAN/UPC
0784090032768,784090032768
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: VL812 USB 3.0 hub chipset
  • Interfaces: 4 x USB 3.0/2.0 charge and sync ports, 2 x 1A charging ports, 1 x 2A charging port, 1 USB 3.0/2.0 uplink port
  • Material: Silver colored anodized Aluminum
  • Dimensions: 0.90" x 4.30" x 1.80" (H x L x W)
  • Weight: 0.29lb
  • External Power Supply: Auto switching UL listed
  • Input: AC 100-240V, 50Hz/60Hz
  • Output: DC+12V/3A (36 watt)
  • Operating System Compatibility: Windows® XP through Windows 8, Mac OS X 10.8.2 and higher, Linux® 9
  • Device Compatibility: iPad, iPod, iPod Touch and iPhone; mobile phones; Android™ & Windows tablets; Kindles, Nooks & eReaders; game consoles, POS scanners, 3-D glasses; virtually any USB connectable device
  • Certifications: CE, FCC, RoHS compliance
  • Warranty: 18 months
  • Includes: 39” length USB 3.0 cable