Survivor All-Terrain for iPad mini

Military-duty case with stand

Looking for other colors and combinations? Build your own Survivor here.

Tested and certified to meet or exceed US Department of Defense Standard 810F, Griffin's Survivor Military-Duty Case is designed from the inside out to protect your iPad mini from extreme conditions... dirt, sand, rain, shock, vibration and a host of other environmental factors.

Survivor is built on a shatter-resistant polycarbonate frame clad in rugged, shock absorbing silicone. A built-in screen protector seals your Multi-Touch display from the outside environment, while hinged plugs seal the dock connector, camera lens, headphone port, hold switch and volume controls. The included stand clips on, then folds open for landscape viewing and typing.

Manufacturer Part Number
GB38945-2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Height 8.01"
  • Product Width 5.38"
  • Product Weight 7.75 oz.
  • Product Depth 1.12"