Note:
CSE-826BAC4-R920WB:SuperChassis 826BAC4-R920WB
Form Factor
2U chassis for motherboard support size of 12" x 13" 13.68" x 13"
Processor Support
Supports dual, single Intel® / AMD processors
Dimensions
Height: 3.5" (89mm)
Width: 17.2" (437mm)
Depth: 25.5" (647mm)
Gross Weight: 55 lb (24.95 kg)
Packaging: 26.7'' (W) x 11.4''(H) 34.5'' (L)
Available Color: black
Expansion Slots
• 4 full height expansion slot(s)
• 3 low-profile expansion slot(s)
Drive Bays
Internal:
• 8x SAS3 12Gbps and 4x Hybrid (NVMe/SAS3) 3.5" HDD
• Enterprise SATA HDD recommended
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED