Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Specifications
Feature: Specification
Memory Default and maximum DRAM: 1 GB
Default and maximum flash memory: 1 GB
Interface Support
Console or auxiliary port: - RJ-45: Single dual-purpose port, which provides direct connection to a console or external modem for management or backup access point
Mini-USB port (RSVD): - Mini-USB port to support remote 4G LTE diagnostics and monitoring tools (QUALCOMM CAIT and Spirent UDM)
WAN interfaces: - Wireless WAN with 4G LTE, 3.7G, 3.5G, and 3G speeds
- 10/100/1000 Gigabit Ethernet port
- Cisco Smart Serial Interface (sync, async, and bisync)
LAN interfaces: - Four 10/100 Fast Ethernet ports
System LEDs: - System OK (green/amber)
- Activity (green)
- Speed and link for Gigabit Ethernet WAN port (green)
- Speed and link for all Fast Ethernet LAN ports (green)
Serial WAN interface: - Support for both synchronous and asynchronous modes
- Synchronous maximum speed of up to 8 Mbps
- Asynchronous maximum speed of up to 115.2 kbps
- Support for bisync modes
- Support for network clock synchronization
Serial protocol support: - EIA-232, EIA-449, EIA-530, EIA-530A, V.35, and X.21
Physical Characteristics
Physical dimensions (H x W x D): Cisco C819G-4G 1.67 x 7.7 x 7.2 in. (42 x 196 x 183 mm)
Weight: Cisco C819G-4G 2.3 lb (1.0 kg)
Mean time between failure (MTBF—Ground Benign):
- C819G-4G-GA-K9: 293,000 hours
Maximum platform powerconsumption: Cisco C819G-4G 11 watts
Environmental operating range: Cisco C819G-4G 14° to 122°F (-10° to 50°C)
Operating altitude:
- 50ºC up to 5000 ft
- Above 5000 ft derate maximum operating temperature 1.50°C per 1000 ft
- Maximum altitude: 10,000 ft:
Standard safety certifications:
- UL 60950-1, 2nd edition
- CAN/CSA C22.2 No. 60950-1, 2nd edition
- EN 60950-1, 2nd edition
- CB to IEC 60950-1, 2nd edition with all group differences and national deviations
EMC emissions: EN55022/CISPR22, CFR 47 Part 15, ICES003, VCCI-V-3, AS/NZS CISPR22, CNS13438, EN300-386, EN61000-3-2, EN61000-3-3, and EN61000-6-1
EMC immunity: EN55024/CISPR24, (EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-11), and EN300-386
Radio immunity: EN301 489-1, EN 301 489-7, and EN301 489-24
Cellular radio: EN 301 908-1, EN 301 908-2, EN 301 511, 47 CFR Part 22, 47 CFR Part 24 and EN 301 908-13
Power specifications:
AC Power Adapter:
- Maximum power consumption: 25W
- Meets efficiency Level V
- Input voltage and currents supported: 100–264 VAC <0.5A
- Maximum output power rating: 20W
- For IP 41 - need additional enclosure
DC Power Adapter:
- Maximum power consumption: 26W
- Input voltage and currents supported: 10 VDC minimum, 13.8 VDC nominal, 36 VDC maximum operating, and 42 VDC absolute maximum
- Maximum output power rating: 20W
- IP 41 compliant
- Default: PWR2-20W-AC AC power supply