This ultra flat antenna has a rich high gloss black finish to complement today's slick LCD or plasma flat panels. It has superior signal reception quality. Receives local HD and all digital TV broadcasts, and outperforms traditional antennas due to the patented design. Enhance reception by amplifying weak signals with the removable amplifier.
Note:
Range (Distance): 60 miles
Cable Type: 6 ft Coax F Connector
Color: Black
Included: Antenna, Amplifier, Power, Easel and Coax Cable
Dimensions: 14.1H x 10.8W x 2.4D
Weight (Kg/lb): 3.02 lb