Fire HD 7 Tablet

Powerful tablet, endless entertainment

Powerful, full-featured Fire HD tablet—with beautiful 7" HD display, 2x faster quad-core processer, dual speakers with Dolby Audio, and unsurpassed durability in its class.

Powerful quad-core processor up to 1.5 GHz

The fast quad-core processor consists of two high-performance 1.5 GHz cores and two lower-power 1.2 GHz cores running simultaneously for optimal load balancing and power efficiency. With over 2x the speed and over 3X the graphics performance of the previous generation Fire HD, the quad-core processor ensures faster app launch times, smooth games and videos, and better overall performance.

Beautiful 7" HD display

Fire HD 7 features a 1280x800 high definition Gorilla Glass display with over one million pixels (216 ppi) and a brighter display for vibrant colors and whiter whites. Enjoy a great viewing experience at all angles through an innovative combination of IPS (in-plane switching) technology and advanced polarizing filter. 

Virtual surround sound with Dolby Audio

Fire HD 7 with dual stereo speakers is 1.5x louder than other tablets under $150, while still delivering crisp, clear audio without distortion. Innovative Dolby Audio technology emulates a 5.1 multi-channel sound field that dynamically adjusts volume to audio content—creating powerful virtual surround sound and easier-to-understand dialogue in Amazon Instant Video movies and TV shows.

Which color will you choose?

Fire HD is available in black, white, magenta, citron, or cobalt.

Capture life's moments

Take beautiful photos, shoot 1080p video, and easily Skype with friends and family.

Rear-facing camera

Fire HD features a 2MP rear-facing camera that allows for high-resolution photos and 1080p HD video. Our updated camera app also includes photo editing features and a new camera mode with film strip.

Front-facing camera

Fire HD includes a front-facing camera that is perfect for Skype video calls and taking selfies to share via Facebook or email.

Edit and share photos

Our beautifully designed photo app makes it easy to view your albums or watch personal videos. Sharing your photos couldn't be easier—simply tap on individual images to email them to anyone you like.

Free, unlimited cloud storage

No more worrying about storage space. Get free, unlimited storage in Amazon Cloud Drive for all photos taken with your Fire devices, plus free storage for all Amazon content.

Great for the whole family

With profiles for everyone in the family, shared content, and Amazon FreeTime, Fire HD makes life better for both parents and kids.

Unique profiles for each family member

With Profiles, create unique profiles for up to 2 adults and 4 children so family members can share a tablet and still keep personalized settings like email and social accounts, home screen carousel, and even their own level in games like Angry Birds.

Share content with your family

With Family Library, link your Amazon account to that of your spouse or partner so you can easily share apps, games, audiobooks, books, and Prime Instant Video content (Coming Soon) without changing accounts.

Manufacturer Part Number
B00IKPYKWG
EAN/UPC
0848719039900,848719039900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display: 7" high definition touchscreen; 1280x800 resolution at 216 ppi, video playback up to 720p, with IPS (in-plane switching) technology and advanced polarizing filter

Size: 7.5" x 5.0" x 0.4" (191 mm x 128 mm x 10.6 mm)

Weight: 11.9 ounces (337 grams) Actual size and weight may vary by configuration and manufacturing process

CPU & RAM: Quad-Core: 2 @ 1.5 GHz + 2 @ 1.2 GHz , with 1 GB of RAM

Storage: 8 GB (4.5 GB available to user) or 16 GB (11.6 GB available to user) of internal storage

Battery Life: Up to 8 hours of reading, surfing the web on Wi-Fi, watching video, and listening to music. Battery life will vary based on device settings, usage, and other factors such as web browsing and downloading content. Actual results may vary

Charge Time: Fully charges in under 6 hours using the micro-USB power adapter included in the box, or slightly longer with other micro-USB power adapters that you may already have Wi-Fi Connectivity: Single-antenna Wi-Fi. Supports public and private Wi-Fi networks or hotspots that use the 802.11b, 802.11g, or 802.11n standard with support for WEP, WPA, and WPA2 security using password authentication; does not support connecting to ad-hoc (or peer-to-peer) Wi-Fi networks

4G Connectivity: N/A

Ports: SlimPort enabled USB 2.0 (micro-B connector) port to connect to an HDTV or VGA monitor with an adapter or to a PC/Macintosh computer, or to charge your device with the included power adapter

Audio: 3.5 mm stereo jack and integrated stereo speakers with Dolby Digital Plus

Content Formats Supported: Kindle (AZW), KF8, TXT, PDF, unprotected MOBI, PRC natively, Audible Enhanced format (AAX), DOC, DOCX, JPEG, GIF, PNG, BMP, Dolby Digital (AC-3), Dolby Digital Plus (E-AC-3), non-DRM AAC, MP3, MIDI, PCM/WAVE, OGG, WAV, M4V, MP4, AAC LC/LTP, HE-AACv1, HE-AACv2, MKV, AMR-NB, AMR-WB, HTML5, CSS3, 3GP, VP8 (WEBM)

Sensors: Accelerometer, gyroscope

Camera Specs: VGA Front-facing Camera. 2.0 MP rear-facing HD camera

Location Services: Location-based services via Wi-Fi

Available Colors: Black, White, Cobalt, Magenta, Citron

Additional Features: External volume controls, built-in Bluetooth with support for A2DP compatible stereo headphones, speakers, microphone, and LE accessories support

Accessibility Features: Screen Reader, Explore by Touch, and Screen Magnifier, enabling access to the vast majority of Fire tablet features. Screen Reader features IVONA's award-winning natural language text-to-speech voice. Also includes adjustable font sizes/color, and built-in Oxford dictionary.

System Requirements: Fire HD 7 is ready to use right out of the box—no setup, no software to install, no computer required to download content

Warranty and Service: 1-year Limited Warranty and service included. Optional 1-year, 2-year, and 3-year Extended Warranty available for U.S. customers sold separately. Use of Fire tablet is subject to the terms

Included in the Box: Fire HD 7 tablet, USB 2.0 cable, 5W power adapter, and Quick Start Guide