Desktop Hard Drives that Lower Costs
The Seagate® Desktop HDD is the one drive for every desktop system need, supported by 30 years of trusted performance, reliability and simplicity. Now available in capacities up to 4TB.
Note:
Desktop SATA HDD SED 3TB
Generation: Desktop HDD.15
Capacity: 3TB
Interface: SATA 6Gb/s
Cache: 64MB
Areal Density: 625
Length: 146.99mm
Width: 101.6mm
Height: 26.1mm
Typical Weight: 626g
Operating Temperature: 60°C
Average Operating Power: 6.70W
Encryption: Encryption