ST4000VN003 Network Hard Drive

Best-Performing, Highest-Capacity Storage for 1- to 8-Bay NAS Systems

  • Seagate® NAS HDDs are built and tested to provide industry-leading performance for small NAS systems.
  • NASWorks™ technology supports customized error recovery controls, power management and vibration tolerance for optimal performance and reliability in a 1- to 8-bay solution with 20 users or less.
  • NAS error recovery controls optimize drive health by helping to ensure drives are not dropped from the NAS and sent into a RAID rebuild.
  • Improved vibration tolerance and emission in multi-drive systems with dual-plane balance.
  • Advanced power management supports multiple power profiles for low-power, 24×7 performance.
  • Quiet drive operation enhances customer experience in living room or office environments.
  • Optional 3-year +Rescue Data Recovery Service plan protects against data loss from viruses, software issues, or mechanical and electrical breakdowns in a NAS or RAID environment.

Manufacturer Part Number
ST4000VN003
EAN/UPC
0763649064450,763649064450,7636490063008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Single Drive Models: 4TB1
Model Number: ST4000VN000
+Rescue Model Number: ST4000VN003
Interface Options: SATA 6Gb/s
Halogen Free: Yes

NASWorks
Number of Drive Bays Supported: 1 to 8
Dual-Plane Balance: Yes
Vibration Tolerance for Small NAS: Yes
NASWorks Error Recovery Control: Yes

+Rescue Data Recovery Service
3-Year Option With +Rescue Model: Yes

Performance (Per Drive)
Cache, Multisegmented (MB): 64
SATA Transfer Rates Supported (Gb/s): 6.0
Power-On or Standby to Ready (typical, sec): <17
Max Sustained Data Transfer Rate OD (MB/s): 180

Voltage (Per Drive)
Voltage Tolerance, Including Noise (5V): ±5%
Voltage Tolerance, Including Noise (12V): ±10%

Power Management (Per Drive)
Startup Current (12V, A max): 2.0
Operating Average (W): 4.8
Idle Average (W): 3.95
Standby/Sleep Mode (typical, W): 0.5

Environmental (Per Drive)
Temperature (°C)
Operating (ambient min): 0
Operating (drive case max): 70
Nonoperating (ambient): –40 to 70
Temperature Gradient, Operating/Nonoperating (°C per hour max): 20/30
Shock
Operating: 2ms (max, Gs): 80
Nonoperating: 2ms (max, Gs): 300
Acoustics
Idle (typical, bels)2: 2.3
Operational (typical, bels): 2.5

Reliability (Per Drive)
Load/Unload3: 600,000
Nonrecoverable Read Errors per Bits Read, Max: 1 per 10E14
Power-On Hours: 8760
Mean Time Between Failures (MTBF, hours): 1M
Warranty, Limited (years): 3

Physical (Per Drive)
Height (mm/in, max): 26.11/1.028
Width (mm/in, max): 101.6/4.0
Depth (mm/in, max): 146.99/5.787
Weight (g/lb, max): 610/1.345
Carton Unit Quantity: 20
Cartons per Pallet: 40
Cartons per Layer: 8

1 One terabyte, or TB, equals one trillion bytes when referring to drive capacity.
2 Idle measured in Idle1 state
3 Load/Unload tested to 600,000 cycles