24Watt with Two USB Port Home Charger

No computer? No problem! Charge your devices with any outlet and has 2 USB ports to charge multiple devices simultaneously. Fast charge your iPhone or iPod. Also supports iPad charging.

Manufacturer Part Number
Home24U
EAN/UPC
8717278764931
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Information:

  • Dimension (L x W x H): 6.6 x 5.8 x 3 cm
  • Weight: 106 g or 0.23 lbs
  • Warranty: 1 Year Warranty