Mobile Rack M28SACB-OEM

Manufacturer Part Number
CSE-M28SACB-OEM
EAN/UPC
0672042156801,672042156801
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:

  • 5.75" x 3.35" x 6.18" (146x85x157 mm)
  • 10.0" x 8.0" x 13.5" (package)
Gross Weight:
  • 4.6 lbs (2.1 kg) - with package
    3.0 lbs (1.4 kg) - Mobile rack only
Available Colors: Black (CSE-M28SACB-OEM)
Occupancy: 2x 5.25" Drive Bays
Capacity: 8x 2.5" Hot-swap SAS3/SATA3 HDD trays
Cooling Subsystem: Fan-less
Configuration: Direct attached
System Monitoring:
  • Overheat LED and Alarm
  • Drive Activity LED and Failure LED