RL2240HE Widescreen LCD Monitor

Unlock the Power, Unleash the Battle

The RL2240HE is a professional gaming monitor suited for RTS game play. This 21.5” LED backlight monitor is packed with the latest features: Gaming-comfort Flicker-free Technology, Black eQualizer, RTS mode, Display mode, Smart Scaling, 1ms GTG, HDMI and 12M:1 dynamic contrast ratio.

Manufacturer Part Number
RL2240HE
EAN/UPC
0840046030391,840046030391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Screen Size: 21.5”W
Aspect Ratio: 16:9
Resolution (max.): 1920 x 1080
Pixel Pitch (mm): 0.248
Brightness ( typ.): 250 cd/m²
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170°/160°
Response Time(Tr+Tf) typ.: 5ms, 1ms (GTG)
Display Colors: 16.7million
Color Gamut: 72%

Audio/Video Inputs/Outputs
Input Connector: D-sub / DVI / HDMI / Headphone jack

Dimensions & Weight
CTN Dimensions (HxWxD mm): 470 x 590 x 122
Dimensions(HxWxD mm): 400 x 525 x 183
Net Weight (kg): 3.2
Gross Weight (kg): 4.7

Special Features
Flicker-free Technology: Yes
Senseye®: Senseye 3
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
AMA: Yes
HDCP: Yes
Color Temperature: Reddish / Normal / Bluish / User mode
OSD Language: 17 languages
Tilt (down/up): -5°/20°
Kensington Lock: Yes

Power
Power Supply (90~264 AC): Built-in
Power Consumption (On mode): 21W
Power Consumption (Off mode): <0.3W