Luma 2 Manual Projection Screen

Luma 2 heavy-duty wall/ceiling projection screen. An attractive, practical choice wherever a large spring-roller screen is required. Simple in design and rugged in construction. Constructed entirely of heavy gauge components for years of dependable operation.

Manufacturer Part Number
206230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 206230
Surface material: Matt White XT1000E
Image Format: 16:10
Diagonal size: 113"
Image/Viewable area: 60" x 96"
Overall size: 72" x 100"
Case length: 103 ½"
Product weight: 35 pounds
Shipping weight: 50 pounds