4 LC Fiber Optic Cable - Plenum Rated

Kramer’s 4LC fiber optic cables are constructed of four color coded multi-mode 50/125um simplex cables of 2.0mm (0.079in) diameter each, contained in a round overall orange jacket. They are intended primarily as companion to various Kramer detachable transmitter/receiver sets.

  • Quality Construction - Multimode optical fiber with an operating wavelength of 850nm. Sub?cables are color coded: red, green, blue and orange, terminated with the popular LC connectors for easy installation and are shipped with dust caps at the ends.
  • Numerous Applications - Use these cables to connect our optical transmitter and receivers for DVI and HDMI, such as: 610R/T & 621R/T.
  • Varied Selection of Lengths - Available in versions of 75, 99 & 150ft (23?45m).
  • Manufacturer Part Number
    CP-4LC/4LC-99
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    FIBER: Multimode 50/125?m optical fiber.

    FIBER CORD: PVC (OFNR) 2.0 x 4.

    OUTER DIAMETER: 7.0mm (0.275in), orange.

    OPERATING WAVELENGTH: 850nm.

    INSERTION LOSS: 0.3dB.

    TEMPERATURE: ?40° to 80°C (?40° to 176°F).