Kramer’s 4LC fiber optic cables are constructed of four color coded multi-mode 50/125um simplex cables of 2.0mm (0.079in) diameter each, contained in a round overall orange jacket. They are intended primarily as companion to various Kramer detachable transmitter/receiver sets.
Note:
FIBER: Multimode 50/125?m optical fiber.
FIBER CORD: PVC (OFNR) 2.0 x 4.
OUTER DIAMETER: 7.0mm (0.275in), orange.
OPERATING WAVELENGTH: 850nm.
INSERTION LOSS: 0.3dB.
TEMPERATURE: ?40° to 80°C (?40° to 176°F).