DS4308-HD Handheld Barcode Scanner

ANY BARCODE . A NEW LEVEL OF PERFORMANCE . MORE VERSATILITY.

If you’re looking for extraordinary flexibility and performance in your handheld scanner, the next-generation scanning technology in the DS4308 delivers. Its truly extraordinary range does the job of two scanners, allowing you to scan nearer and farther than any other scanner in this class. Your workers can scan virtually any bar code. The DS4308 does it all — 1D or 2D, electronic or printed on paper labels or plastic cards, even if the bar code is dirty, scratched or poorly printed. With PRZM Intelligent Imaging inside, your workers can capture bar codes as fast as they can pull the scan trigger. And that means no more Point-of-Sale exceptions that can turn into longer lines, longer wait times and lost sales. The DS4308 — a new class of scanner for a new world of bar codes.

Manufacturer Part Number
DS4308-HD7U2100SGW
EAN/UPC
5712505180723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: 6.48 in. H x 3.86 in. L x 2.64 in. W / 16.5 cm H x 9.8 cm L x 6.7 cm W
Weight (w/o cable): 5.71 oz. / 162 g
Power: 5 VDC ± 10% @ 360 mA (RMS typical)
Interfaces Supported: USB, RS232, Keyboard Wedge, RS485 (IBM 46xx), SSI; The scanner supports the following protocols over USB - HID Keyboard (default mode), SNAPI, IBM SurePOS (Yellowstone) (IBM Handheld, IBM Tabletop, OPOS ), USB CDC, SSI over USB CDC, Toshiba TEC; The scanner supports the following protocols over RS232 - Standard, Wincor Nixdorf, ICL, Fujitsu, Olivetti, Omron and CUTE

PERFORMANCE CHARACTERISTICS

Imager Field of View: 36° (H) x 22.5° (V)
Roll: 0 - 360°
Pitch: ± 65° or greater
Yaw: ± 60° or greater
Print Contrast: 20% minimum reflective difference
Motion Tolerances: Up to 30 in. / 76.2 cm per second

SYMBOLOGY DECODE CAPABILITY

1D: UPC/EAN, UPC/EAN with supplementals, Bookland EAN, ISS N, UCC Coupon Extended Code, Code 128, GS1-128, ISBT 128, Code 39, Code 39 Full ASCII, Trioptic Code 39, Code 32, Code 93, Code 11, Matrix 2 of 5, Interleaved 2 of 5, Discrete 2 of 5, Codabar, MS I, Chinese 2 of 5, GS1 DataBar variants, Korean 3 of 5, ISBT Concat
2D: PDF417, MicroPDF417, Composite Codes, TLC-39, Data Matrix, Maxicode, QR Code, MicroQR, Aztec, Han Xin
Postal: Australian Post, US PLANET, Royal Mail 4 State Customer, US POSTNET, KIX Code (Dutch), UK Postal, Japan Post, UPU 4 State Postal FICS (Post US4), USPS 4 State Postal (Post US3), Canadian Post (Postbar)
Minimum Resolution: HD - Code 39 3 mil, UPC 60% 7.8 mil, PDF417 4 mil, Datamatrix 5 mil

USER ENVIRONMENT

Operating Temp.: 32° F to 122° F/0° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95%, non-condensing
Drop Specification: Withstands multiple 6 ft./1.83 m drops to concrete
Ambient Light Immunity: Immune to normal indoor lighting up to 1600 Lux; immune to sunlight up to 86,000 Lux

ACCESSORIES

Hands-Free Options: Gooseneck Intellistand
Power Supplies: Power supplies are available for applications that do not supply power over the host cable

REGULATORY

Electrical Safety: UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed.
LED Safety: IEC 62471:2006 and EN 62471:2008
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN55022 Class B, EN55024, Medical Electrical Equipment - EN60601-1-2
Environmental: Compliant with RoHS directive 2011/65/EU

WARRANTY

Subject to the terms of Motorola’s hardware warranty statement, the DS4308-HC is warranted against defects in workmanship and materials for a period of 5 years from the date of shipment.

RECOMMENDED SERVICES

Enjoy easy access to fast repair and expert support with Service from the Start; add “next business day” replacement with Advanced Exchange.