PROTECT PATIENT HEALTH WITH NEXT GENERATION BARCODE SCANNING
In the mission-critical world of healthcare, caregivers need to be able to accurately capture virtually any bar code, on any medium, in any condition — with first-time every time predictability. And with the DS4308-HC on your workstations-on-wheels and other carts, they can. The DS4308-HC does it all — 1D or 2D, electronic or printed on paper labels, tiny dense codes on the curved surface of a vial, codes printed on reflective surfaces like IV bags, codes under shrink wrap on doses of medication — and even smudged, scratched or poorly printed bar codes. The result? The priceless peace of mind that the right patient received the right medication and the right test results, every time.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 6.48 in. H x 3.86 in. L x 2.64 in. W / 16.5 cm H x 9.8 cm L x 6.7 cm W
Weight (w/o cable): 5.71 oz. / 162 g
Power: 5 VDC ± 10% @ 360 mA (RMS typical)
PERFORMANCE CHARACTERISTICS
Imager Field of View: 36° (H) x 22.5° (V)
Roll: 0 - 360°
Pitch: ± 65° or greater
Yaw: ± 60° or greater
Print Contrast: 20% minimum reflective difference
Motion Tolerances: Up to 30 in. / 76.2 cm per second
SYMBOLOGY DECODE CAPABILITY
1D: UPC/EAN, UPC/EAN with supplementals, Bookland EAN, ISS N, UCC Coupon Extended Code, Code 128, GS1-128, ISBT 128, Code 39, Code 39 Full ASCII, Trioptic Code 39, Code 32, Code 93, Code 11, Matrix 2 of 5, Interleaved 2 of 5, Discrete 2 of 5, Codabar, MS I, Chinese 2 of 5, GS1 DataBar variants, Korean 3 of 5, ISBT Concat
2D: PDF417, MicroPDF417, Composite Codes, TLC-39, Data Matrix, Maxicode, QR Code, MicroQR, Aztec, Han Xin
Postal: Australian Post, US PLANET, Royal Mail 4 State Customer, US POSTNET, KIX Code (Dutch), UK Postal, Japan Post, UPU 4 State Postal FICS (Post US4), USPS 4 State Postal (Post US3), Canadian Post (Postbar)
Minimum Resolution: SR - Code 39 4 mil, UPC 60% 7.8 mil, PDF417 5 mil, Datamatrix 7.5 mil
USER ENVIRONMENT
Operating Temp.: 32° F to 122° F/0° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95%, non-condensing
Drop Specification: Withstands multiple 6 ft./1.83 m drops to concrete
Ambient Light Immunity: Immune to normal indoor lighting up to 1600 Lux; immune to sunlight up to 86,000 Lux
ACCESSORIES
Hands-Free Options: Gooseneck Intellistand
Power Supplies: Power supplies are available for applications that do not supply power over the host cable
REGULATORY
Electrical Safety: UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed.
LED Safety: IEC 62471:2006 and EN 62471:2008
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN55022 Class B, EN55024, Medical Electrical Equipment - EN60601-1-2
Environmental: Compliant with RoHS directive 2011/65/EU
WARRANTY
Subject to the terms of Motorola’s hardware warranty statement, the DS4308-HC is warranted against defects in workmanship and materials for a period of 5 years from the date of shipment.
RECOMMENDED SERVICES
Enjoy easy access to fast repair and expert support with Service from the Start; add “next business day” replacement with Advanced Exchange.