Pro Fit Mid-Size Wireless Mouse

Mid-size wireless mouse matches natural hand curvature to maximize comfort during prolonged use. Soft rubber panels and contoured buttons maintain comfort and grip. High-definition optical sensor (1750 dpi) delivers smooth cursor control and precise tracking. Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for clutter-free office environments. Clickable scroll wheel is ideal for speeding through documents. Back and forward web browser navigation reduces time required to complete web browser tasks. Nano Wireless USB receiver stores inside mouse battery compartment when traveling so it's ideal for mobile professionals. Reliable plug-and-play operation with USB connection is designed for use in Windows and Chrome OS. Professional, black and blue corporate finish complements Pro Fit keyboards. Low-battery indicator shows when batteries need to be replaced.

Manufacturer Part Number
72405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

• Color Black
• Compatibility Windows 8
• Controls Scrollwheel
• Features Wireless USB Receiver Storage
• USB Receiver Size Nano
• Wireless Type 2.4Ghz