TUD-3000 Univseral USB 3.0 Dual Display Docking Station

The Tek-Republic Universal USB 3.0 Dual Display Docking Station offers a full range of features including dual video ports (1x DVI-I, 1x HDMI, 1x VGA) to connect two monitors and 3 USB 3.0 ports for your USB 3.0 peripherals. The docking station also includes a Gigabit Ethernet port, audio In/Out ports and a security lock slot to help secure the dock. A 4A AC adapter and 3ft USB 3.0 cable are also included to connect your devices for it to become a complete workstation – including a mouse, a keyboard, and other peripherals you may need to connect with by simply docking your laptop.

Manufacturer Part Number
TUD-3000
EAN/UPC
0850400003145,850400003145
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Spec

Connectors:
3 x USB 3.0 ports
1 x 3.5mm Line In (Microphone)
1 x 3.5mm Line Out (Headphone/Headset/Speaker)
1 x Gigabit Ethernet/Network Port
1 x HDMI out
1 x DVI out

Side Panel: 1 x Security Lock
Dimension: 3.4x2.1x0.9"
Weight: 1lbs
Operating System Support: Windows 8/7/Vista 64 and 32 bit, XP SP2+ 32 bit only