APC Metered Rack Power Distribution Units (PDUs) provide active metering to enable energy optimization and circuit protection. User-defined alarm thresholds mitigate risk with real-time local and remote alerts to warn of potential circuit overloads. Metered Rack PDUs provide power utilization data to allow Data Center Managers to make informed decisions on load balancing and right sizing IT environments to lower total cost of ownership. Metered Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and ultra low profile circuit breakers. Users can access and configure Metered Rack PDUs through secure Web, SNMP, or Telnet Interfaces which are complimented by APC Centralized Management platforms using InfraStruxure Central, Operations, Capacity, and Energy Efficiency.
Note:
Output
Nominal Output Voltage: 100V, 120V
Output Connections: (24) NEMA 5-20R, NEMA 5-20R
Overload Protection: Yes
Input
Nominal Input Voltage: 100V, 120V
Input Frequency: 50/60 Hz
Regulatory Derated Input Current (North America): 24A
Input Connections: NEMA L5-30P, NEMA L5-30P
Cord Length: 3.05 meters
Number of Power Cords: 1
Acceptable Input Voltage: 100-120 VAC
Maximum Input Current per phase: 30A
Load Capacity: 2880 VA
Physical
Net Weight: 6.67 KG
Maximum Height: 1791.00 mm
Maximum Width: 55.00 mm
Maximum Depth: 44.00 mm
Shipping Weight: 8.58 KG
Shipping Height: 2006.00 mm
Shipping Width: 164.00 mm
Shipping Depth: 108.00 mm
Color: Black
Environmental
Operating Environment: -5 - 45 °C
Operating Relative Humidity: 5 - 95%
Operating Elevation: 0-3000 meters
Storage Temperature: -25 - 65 °C
Storage Relative Humidity: 5 - 95%
Storage Elevation: 0-15000 meters
Conformance
Regulatory Approvals: cUL Listed, FCC Part 15 Class A, ICES-003, PSE, UL 60950-1, UL Listed
Standard Warranty: 2 years repair or replace
Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell